Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 17, 8 Position, Panel; Military Specification Amphenol Aerospace D38999/24WE8PN-LC

Description
TV 8C 8#16 PIN RECP CAD
Request a Quote Datasheet
Description
TV 8C 8#16 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WE8PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#16 PIN RECP CAD

TV 8C 8#16 PIN RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 17, 8 Position, Panel; Military Specification Amphenol Aerospace - 33K8934 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 17, 8 Position, Panel; Military Specification Amphenol Aerospace
33K8934
Jam Nut Connector, Receptacle, Size 17, 8 Position, Panel; Military Specification Amphenol Aerospace 33K8934
JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WE8PN-LC 33K8934
Product Name Jam Nut Connector, Receptacle, Size 17, 8 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details