Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace D38999/24WE6SB-LC

Description
TV 6C 6#12 SKT RECP CAD
Request a Quote Datasheet
Description
TV 6C 6#12 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WE6SB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 SKT RECP CAD

TV 6C 6#12 SKT RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace - 19M7285 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace
19M7285
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace 19M7285
JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WE6SB-LC 19M7285
Product Name Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - K1FDVA - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - A222T06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details