Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace D38999/24WE6PN-LC

Description
TV 6C 6#12 PIN RECP CAD
Request a Quote Datasheet
Description
TV 6C 6#12 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WE6PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 PIN RECP CAD

TV 6C 6#12 PIN RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace - 33K8933 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace
33K8933
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace 33K8933
JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WE6PN-LC 33K8933
Product Name Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details