Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 17, 39 Position, Panel; Military Specification Amphenol Aerospace D38999/24WE2SN

Description
TV 39C MIXED TWIN SKT J/N RECP
Request a Quote Datasheet
Description
TV 39C MIXED TWIN SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WE2SN - PEI-Genesis
Philadelphia, PA, United States
TV 39C MIXED TWIN SKT J/N RECP

TV 39C MIXED TWIN SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 17, 39 Position, Panel; Military Specification Amphenol Aerospace - 56K8691 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 39 Position, Panel; Military Specification Amphenol Aerospace
56K8691
Jam Nut Connector Receptacle, Size 17, 39 Position, Panel; Military Specification Amphenol Aerospace 56K8691
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 39 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WE2SN 56K8691
Product Name Jam Nut Connector Receptacle, Size 17, 39 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50016-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details