Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace D38999/24WD97AN

Description
TV 12C 8#20 4#16 PIN RECP CAD
Request a Quote Datasheet
Description
TV 12C 8#20 4#16 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 12C 8#20 4#16 PIN RECP CAD

TV 12C 8#20 4#16 PIN RECP CAD

Buy Now
 - Amphenol D38999/24WD97AN - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 PIN RECP CAD

TV 12C 8#20 4#16 PIN RECP CAD

Buy Now
Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace - 25K3060 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace
25K3060
Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace 25K3060
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24WD97AN Amphenol D38999/24WD97AN 25K3060
Product Name Jam Nut Connector Receptacle, Size 15, 12 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - 486-6554-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details