Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24WD35HA

Description
TV 37C 37#22D PIN RECP CAD
Request a Quote Datasheet
Description
TV 37C 37#22D PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WD35HA - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#22D PIN RECP CAD

TV 37C 37#22D PIN RECP CAD

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WD35HA
MIL Spec Connector - MIL-DTL-38999 III D38999/24WD35HA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WD35HA
MIL Spec Connector - MIL-DTL-38999 III D38999/24WD35HA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 37C 37#22D PIN J/N RECP

TV 37C 37#22D PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace - 85K0714 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace
85K0714
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace 85K0714
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WD35HA D38999/24WD35HA D38999/24WD35HA 85K0714
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details