Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace D38999/24WD35BC

Description
TV 37C 37#22D SKT RECP CAD
Request a Quote Datasheet
Description
TV 37C 37#22D SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WD35BC - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#22D SKT RECP CAD

TV 37C 37#22D SKT RECP CAD

Buy Now
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace - 25K3045 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace
25K3045
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace 25K3045
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WD35BC 25K3045
Product Name Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA7L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details