Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Aerospace D38999/24WD19SC

Description
TV 19C 19#20 SKT RECP CAD
Request a Quote Datasheet
Description
TV 19C 19#20 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WD19SC - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 SKT RECP CAD

TV 19C 19#20 SKT RECP CAD

Buy Now
Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Aerospace - 71K3302 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Aerospace
71K3302
Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Aerospace 71K3302
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WD19SC 71K3302
Product Name Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-102-850-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers