Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Aerospace D38999/24WD19PC

Description
TV 19C 19#20 PIN RECP CAD
Request a Quote Datasheet
Description
TV 19C 19#20 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WD19PC - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 PIN RECP CAD

TV 19C 19#20 PIN RECP CAD

Buy Now
Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Aerospace - 25K3034 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Aerospace
25K3034
Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Aerospace 25K3034
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WD19PC 25K3034
Product Name Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Binding Post to 0.080″ Pin Plug, Adapter - 9330 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC Female To N Male RF Adapter - ET-BFS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details