Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace D38999/24WD18PC-LC

Description
TV 18C 18#20 PIN RECP CAD
Request a Quote Datasheet
Description
TV 18C 18#20 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WD18PC-LC - PEI-Genesis
Philadelphia, PA, United States
TV 18C 18#20 PIN RECP CAD

TV 18C 18#20 PIN RECP CAD

Buy Now
Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace - 25K3016 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace
25K3016
Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace 25K3016
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WD18PC-LC 25K3016
Product Name Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M8G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details