Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 15, 15 Position, Panel; Military Specification Amphenol Aerospace D38999/24WD15AD

Description
TV 15C 14#20 1#16 PIN J/N RECP
Request a Quote Datasheet
Description
TV 15C 14#20 1#16 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 15C 14#20 1#16 PIN J/N RECP

TV 15C 14#20 1#16 PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 15, 15 Position, Panel; Military Specification Amphenol Aerospace - 25K3007 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 15 Position, Panel; Military Specification Amphenol Aerospace
25K3007
Jam Nut Connector Receptacle, Size 15, 15 Position, Panel; Military Specification Amphenol Aerospace 25K3007
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 15 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 15 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24WD15AD 25K3007
Product Name Jam Nut Connector Receptacle, Size 15, 15 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details