Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace D38999/24WC8PN-LC

Description
TV 8C 8#20 PIN RECP CAD
Request a Quote Datasheet
Description
TV 8C 8#20 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WC8PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 PIN RECP CAD

TV 8C 8#20 PIN RECP CAD

Buy Now
TV 8C 8#20 PIN RECP CAD

TV 8C 8#20 PIN RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace - 96J2729 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace
96J2729
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace 96J2729
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WC8PN-LC D38999/24WC8PN-LC 96J2729
Product Name Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers