Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace D38999/24WC4PN-LC

Description
TV 4C 4#16 PIN RECP CAD
Request a Quote
Description
TV 4C 4#16 PIN RECP CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel, part number 96J2726, is designed to meet military specifications MIL-DTL-38999, Series III. This connector features a jam nut receptacle shell style and accommodates four contacts. It utilizes a threaded coupling style for secure connections. The contacts are plated with gold, ensuring reliable conductivity. This product is suitable for applications requiring robust and durable connectors in demanding environments. It is important to note that this connector is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel, part number 96J2726, is designed to meet military specifications MIL-DTL-38999, Series III. This connector features a jam nut receptacle shell style and accommodates four contacts. It utilizes a threaded coupling style for secure connections. The contacts are plated with gold, ensuring reliable conductivity. This product is suitable for applications requiring robust and durable connectors in demanding environments. It is important to note that this connector is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
TV 4C 4#16 PIN RECP CAD

TV 4C 4#16 PIN RECP CAD

Buy Now
 - Amphenol D38999/24WC4PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#16 PIN RECP CAD

TV 4C 4#16 PIN RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace - 96J2726 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace
96J2726
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace 96J2726
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24WC4PN-LC Amphenol D38999/24WC4PN-LC 96J2726
Product Name Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers