Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace D38999/24WC4AN

Description
TV 4C 4#16 PIN RECP CAD
Request a Quote Datasheet
Description
TV 4C 4#16 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WC4AN - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#16 PIN RECP CAD

TV 4C 4#16 PIN RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 4C 4#16 PIN RECP CAD

TV 4C 4#16 PIN RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace - 96J2724 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace
96J2724
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace 96J2724
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WC4AN D38999/24WC4AN 96J2724
Product Name Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Female 4 Hole Panel Mount Connector with 12mm Teflon - ET-SFS-4H-T12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details