Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace D38999/24WC35BA

Description
TV 22C 22#22D SKT RECP CAD
Request a Quote Datasheet
Description
TV 22C 22#22D SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WC35BA - PEI-Genesis
Philadelphia, PA, United States
TV 22C 22#22D SKT RECP CAD

TV 22C 22#22D SKT RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 22C 22#22D SKT RECP CAD

TV 22C 22#22D SKT RECP CAD

Buy Now
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace - 96J2707 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace
96J2707
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace 96J2707
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WC35BA D38999/24WC35BA 96J2707
Product Name Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details