Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Aerospace D38999/24WB99PC

Description
TV 7C 7#20 PIN RECP CAD
Request a Quote Datasheet
Description
TV 7C 7#20 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WB99PC - PEI-Genesis
Philadelphia, PA, United States
TV 7C 7#20 PIN RECP CAD

TV 7C 7#20 PIN RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Aerospace - 96J2700 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Aerospace
96J2700
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Aerospace 96J2700
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WB99PC 96J2700
Product Name Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-3212/1000-674-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers