Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace D38999/24WA98PC

Description
TV 3C 3#20 PIN RECP CAD
Request a Quote Datasheet
Description
TV 3C 3#20 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WA98PC - PEI-Genesis
Philadelphia, PA, United States
TV 3C 3#20 PIN RECP CAD

TV 3C 3#20 PIN RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace - 25K2991 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace
25K2991
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace 25K2991
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WA98PC 25K2991
Product Name Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data