Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace D38999/24WA98BN

Description
TV 3C 3#20 SKT RECP CAD
Request a Quote Datasheet
Description
TV 3C 3#20 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WA98BN - PEI-Genesis
Philadelphia, PA, United States
TV 3C 3#20 SKT RECP CAD

TV 3C 3#20 SKT RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 3C 3#20 SKT RECP CAD

TV 3C 3#20 SKT RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace - 33K8929 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace
33K8929
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace 33K8929
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Coupling Style:Threaded; Insert Arrangement:9-98RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Coupling Style:Threaded; Insert Arrangement:9-98RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WA98BN D38999/24WA98BN 33K8929
Product Name Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SK6-021M05 | 5 Position Mini Pl SPEC Pak ® Plug (Female) Shell - SK6-021M05 - Anderson Power Products
Specs
Gender Female / Jack
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF029 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details