Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace D38999/24WA35SC

Description
TV 6C 6#22D SKT RECP CAD
Request a Quote Datasheet
Description
TV 6C 6#22D SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WA35SC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D SKT RECP CAD

TV 6C 6#22D SKT RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace - 25K2982 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace
25K2982
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace 25K2982
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WA35SC 25K2982
Product Name Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Sensors Photomicro - EE-SX4162-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details