Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace D38999/24WA35BC

Description
TV 6C 6#22D SKT RECP CAD
Request a Quote Datasheet
Description
TV 6C 6#22D SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WA35BC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D SKT RECP CAD

TV 6C 6#22D SKT RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace - 96J2654 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace
96J2654
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace 96J2654
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:9-35RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:9-35RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WA35BC 96J2654
Product Name Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details