Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace D38999/24WA35AC

Description
TV 6C 6#22D PIN RECP CAD
Request a Quote
Description
TV 6C 6#22D PIN RECP CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel, part number 96J2650, is designed to meet military specifications MIL-DTL-38999, Series III. This connector features a jam nut receptacle shell style and accommodates six contacts with a threaded coupling style. The insert arrangement is specified as 9-35. This product is suitable for applications requiring robust and reliable connections in demanding environments, although it is not RoHS compliant. Engineers should consider this connector for projects that necessitate adherence to military standards and require a compact, durable connection solution.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel, part number 96J2650, is designed to meet military specifications MIL-DTL-38999, Series III. This connector features a jam nut receptacle shell style and accommodates six contacts with a threaded coupling style. The insert arrangement is specified as 9-35. This product is suitable for applications requiring robust and reliable connections in demanding environments, although it is not RoHS compliant. Engineers should consider this connector for projects that necessitate adherence to military standards and require a compact, durable connection solution.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WA35AC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D PIN RECP CAD

TV 6C 6#22D PIN RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace - 96J2650 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace
96J2650
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace 96J2650
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:9-35RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:9-35RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WA35AC 96J2650
Product Name Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details