Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24SD5PN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24SD5PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24SD5PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24SD5PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24SD5PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24SD5PN
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace - 71K3296 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace
71K3296
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace 71K3296
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24SD5PN 71K3296
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details