Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24MJ61PA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24MJ61PA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MJ61PA
MIL Spec Connector - MIL-DTL-38999 III D38999/24MJ61PA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MJ61PA
MIL Spec Connector - MIL-DTL-38999 III D38999/24MJ61PA
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace - 56K8675 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace
56K8675
Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace 56K8675
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24MJ61PA 56K8675
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers