The Jam Nut Connector Receptacle, Size 23, 55 Position, is designed to meet the military specification MIL-DTL-38999 Series III. This circular connector features a jam nut receptacle shell style and accommodates 55 crimp pin contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring high reliability and performance in harsh environments, making it ideal for military and aerospace applications. Its robust design includes features for EMI shielding, moisture resistance, and corrosion resistance, which are critical for maintaining performance in demanding conditions.
CONNECTOR
CONNECTOR
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, PANEL; Military Specification:MIL-DT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/24MH55PA | 46K6280 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Aerospace |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector |