Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace D38999/24MD18SN-LC

Description
CTV 18C 18#20 SKT J/N RECP
Request a Quote Datasheet
Description
CTV 18C 18#20 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24MD18SN-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 18C 18#20 SKT J/N RECP

CTV 18C 18#20 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace - 25K2969 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace
25K2969
Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace 25K2969
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24MD18SN-LC 25K2969
Product Name Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details