Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24MC98SD

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MC98SD
MIL Spec Connector - MIL-DTL-38999 III D38999/24MC98SD
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MC98SD
MIL Spec Connector - MIL-DTL-38999 III D38999/24MC98SD
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Military Specification Amphenol Aerospace - 71K3286 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Military Specification Amphenol Aerospace
71K3286
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Military Specification Amphenol Aerospace 71K3286
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24MC98SD 71K3286
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers