Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24MC8SD

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel, part number 56K8659, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a jam nut receptacle shell style and accommodates eight crimp socket contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring robust performance in severe environments, providing reliable electrical connections. Its design allows for easy installation and secure mounting, making it a practical choice for engineers seeking durable and compliant connector solutions.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel, part number 56K8659, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a jam nut receptacle shell style and accommodates eight crimp socket contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring robust performance in severe environments, providing reliable electrical connections. Its design allows for easy installation and secure mounting, making it a practical choice for engineers seeking durable and compliant connector solutions.

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24MC8SD - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MC8SD
MIL Spec Connector - MIL-DTL-38999 III D38999/24MC8SD
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MC8SD
MIL Spec Connector - MIL-DTL-38999 III D38999/24MC8SD
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/24MC8SD - PEI-Genesis
Philadelphia, PA, United States
CTV 8C 8#20 SKT J/N RECP

CTV 8C 8#20 SKT J/N RECP

Buy Now
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace - 56K8659 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace
56K8659
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace 56K8659
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24MC8SD Amphenol D38999/24MC8SD 56K8659
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products