Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24MC4PE

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MC4PE
MIL Spec Connector - MIL-DTL-38999 III D38999/24MC4PE
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MC4PE
MIL Spec Connector - MIL-DTL-38999 III D38999/24MC4PE
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace - 26K3030 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace
26K3030
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace 26K3030
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24MC4PE 26K3030
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details