Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24MC4PC

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24MC4PC - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MC4PC
MIL Spec Connector - MIL-DTL-38999 III D38999/24MC4PC
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MC4PC
MIL Spec Connector - MIL-DTL-38999 III D38999/24MC4PC
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace - 26K3034 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace
26K3034
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace 26K3034
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24MC4PC 26K3034
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details