Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24KH35SA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24KH35SA
MIL Spec Connector - MIL-DTL-38999 III D38999/24KH35SA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24KH35SA
MIL Spec Connector - MIL-DTL-38999 III D38999/24KH35SA
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Aerospace - 85K0705 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Aerospace
85K0705
Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Aerospace 85K0705
JAM NUT CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24KH35SA 85K0705
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details