Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace D38999/24KD35SN-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace - 25K2951 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace
25K2951
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace 25K2951
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K2951
Product Name Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589064-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Screw Connectors - 36-1208-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details