Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24JJ11PN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24JJ11PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24JJ11PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24JJ11PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24JJ11PN
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Military Specification Amphenol Aerospace - 48M2654 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Military Specification Amphenol Aerospace
48M2654
Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Military Specification Amphenol Aerospace 48M2654
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24JJ11PN 48M2654
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details