Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24JE99SN

Description
CTV 23C 21#20 2#16 SKT J/N REC
Request a Quote Datasheet
Description
CTV 23C 21#20 2#16 SKT J/N REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24JE99SN - PEI-Genesis
Philadelphia, PA, United States
CTV 23C 21#20 2#16 SKT J/N REC

CTV 23C 21#20 2#16 SKT J/N REC

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24JE99SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24JE99SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24JE99SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24JE99SN
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace - 48M2652 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace
48M2652
Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace 48M2652
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 23 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24JE99SN D38999/24JE99SN 48M2652
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details