Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24JC35AA

Description
CTV 22C 22#22D PIN J/N RECP
Request a Quote Datasheet
Description
CTV 22C 22#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24JC35AA - PEI-Genesis
Philadelphia, PA, United States
CTV 22C 22#22D PIN J/N RECP

CTV 22C 22#22D PIN J/N RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24JC35AA
MIL Spec Connector - MIL-DTL-38999 III D38999/24JC35AA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24JC35AA
MIL Spec Connector - MIL-DTL-38999 III D38999/24JC35AA
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace - 96J2547 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace
96J2547
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace 96J2547
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24JC35AA D38999/24JC35AA 96J2547
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers