Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24JB98SN

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a jam nut receptacle shell style and accommodates six crimp socket contacts. It is suitable for applications requiring robust and reliable connections in demanding environments. The product is not RoHS compliant, which may be a consideration for projects with specific environmental regulations. This connector is ideal for engineers seeking a durable solution for panel mounting in military or aerospace applications.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a jam nut receptacle shell style and accommodates six crimp socket contacts. It is suitable for applications requiring robust and reliable connections in demanding environments. The product is not RoHS compliant, which may be a consideration for projects with specific environmental regulations. This connector is ideal for engineers seeking a durable solution for panel mounting in military or aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24JB98SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24JB98SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24JB98SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24JB98SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24JB98SN
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/24JB98SN - PEI-Genesis
Philadelphia, PA, United States
CTV 5C 5#20 SKT WALL RECP

CTV 5C 5#20 SKT WALL RECP

Buy Now
Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Military Specification Amphenol Aerospace - 60K5499 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Military Specification Amphenol Aerospace
60K5499
Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Military Specification Amphenol Aerospace 60K5499
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24JB98SN Amphenol D38999/24JB98SN 60K5499
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details