Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24JA98JN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24JA98JN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24JA98JN
MIL Spec Connector - MIL-DTL-38999 III D38999/24JA98JN
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24JA98JN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24JA98JN
MIL Spec Connector - MIL-DTL-38999 III D38999/24JA98JN
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/24JA98JN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/24JA98JN
Connectors Mil-Qualified, Circular Body, All D38999/24JA98JN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace - 33K8917 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace
33K8917
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace 33K8917
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24JA98JN D38999/24JA98JN 33K8917
Product Name MIL Spec Connector - MIL-DTL-38999 III Connectors Mil-Qualified, Circular Body, All Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers