Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace D38999/24FJ61SD

Description
TV 61C 61#20 SKT J/N RECP
Request a Quote Datasheet
Description
TV 61C 61#20 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FJ61SD - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 SKT J/N RECP

TV 61C 61#20 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace - 95K3919 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace
95K3919
Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace 95K3919
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FJ61SD 95K3919
Product Name Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details