Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace D38999/24FJ4PN

Description
TV 143C 48#20 8#16 PIN J/N REC
Request a Quote Datasheet
Description
TV 143C 48#20 8#16 PIN J/N REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 143C 48#20 8#16 PIN J/N REC

TV 143C 48#20 8#16 PIN J/N REC

Buy Now
 - Amphenol D38999/24FJ4PN - PEI-Genesis
Philadelphia, PA, United States
TV 143C 48#20 8#16 PIN J/N REC

TV 143C 48#20 8#16 PIN J/N REC

Buy Now
Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace - 31K1041 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace
31K1041
Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace 31K1041
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FJ4PN Amphenol D38999/24FJ4PN 31K1041
Product Name Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details