Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace D38999/24FJ43PN

Description
TV 43C 23#20 20#16 PIN J/N REC
Request a Quote Datasheet
Description
TV 43C 23#20 20#16 PIN J/N REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 43C 23#20 20#16 PIN J/N REC

TV 43C 23#20 20#16 PIN J/N REC

Buy Now
 - Amphenol D38999/24FJ43PN - PEI-Genesis
Philadelphia, PA, United States
TV 43C 23#20 20#16 PIN J/N REC

TV 43C 23#20 20#16 PIN J/N REC

Buy Now
Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace - 22M0094 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace
22M0094
Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace 22M0094
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FJ43PN Amphenol D38999/24FJ43PN 22M0094
Product Name Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers