Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace D38999/24FJ29PN

Description
TV 29C 29#16 PIN J/N RECP
Request a Quote Datasheet
Description
TV 29C 29#16 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 29C 29#16 PIN J/N RECP

TV 29C 29#16 PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace - 31K1028 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace
31K1028
Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace 31K1028
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24FJ29PN 31K1028
Product Name Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details