Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace D38999/24FJ24PN-LC

Description
TV 24C 12#16 12#12 PIN J/N REC
Request a Quote Datasheet
Description
TV 24C 12#16 12#12 PIN J/N REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 24C 12#16 12#12 PIN J/N REC

TV 24C 12#16 12#12 PIN J/N REC

Buy Now
 - Amphenol D38999/24FJ24PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 24C 12#16 12#12 PIN J/N REC

TV 24C 12#16 12#12 PIN J/N REC

Buy Now
Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace - 31K1023 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace
31K1023
Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace 31K1023
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FJ24PN-LC Amphenol D38999/24FJ24PN-LC 31K1023
Product Name Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
SheerPwr - 10140847-8006930LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details