Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Aerospace D38999/24FH55SA

Description
TV 55C 55#20 SKT J/N RECP
Request a Quote Datasheet
Description
TV 55C 55#20 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FH55SA - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#20 SKT J/N RECP

TV 55C 55#20 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Aerospace - 48M2647 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Aerospace
48M2647
Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Aerospace 48M2647
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FH55SA 48M2647
Product Name Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - KF90 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details