Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Aerospace D38999/24FH55SA-LC

Description
TV 55C 55#20 SKT J/N RECP
Request a Quote Datasheet
Description
TV 55C 55#20 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FH55SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#20 SKT J/N RECP

TV 55C 55#20 SKT J/N RECP

Buy Now
TV 55C 55#20 SKT J/N RECP

TV 55C 55#20 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Aerospace - 48M2648 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Aerospace
48M2648
Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Aerospace 48M2648
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FH55SA-LC D38999/24FH55SA-LC 48M2648
Product Name Jam Nut Connector Receptacle, Size 23, 55 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-3227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers