Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24FG75AN

Description
TV 4C 4#8(TWIN) PIN J/N RECP
Request a Quote Datasheet
Description
TV 4C 4#8(TWIN) PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FG75AN - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#8(TWIN) PIN J/N RECP

TV 4C 4#8(TWIN) PIN J/N RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FG75AN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FG75AN
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Receptacle, Size 21, 4 Position, Panel; Military Specification Amphenol Aerospace - 46K6261 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 21, 4 Position, Panel; Military Specification Amphenol Aerospace
46K6261
Jam Nut Connector, Receptacle, Size 21, 4 Position, Panel; Military Specification Amphenol Aerospace 46K6261
JAM NUT CONNECTOR, RECEPTACLE, SIZE 21, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 21, 4 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FG75AN D38999/24FG75AN 46K6261
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector, Receptacle, Size 21, 4 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASM - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers