Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 21, 39 Position, Panel; Military Specification Amphenol Aerospace D38999/24FG39SN

Description
TV 39C 37#20 2#16 SKT J/N RECP
Request a Quote Datasheet
Description
TV 39C 37#20 2#16 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 39C 37#20 2#16 SKT J/N RECP

TV 39C 37#20 2#16 SKT J/N RECP

Buy Now
 - Amphenol D38999/24FG39SN - PEI-Genesis
Philadelphia, PA, United States
TV 39C 37#20 2#16 SKT J/N RECP

TV 39C 37#20 2#16 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 21, 39 Position, Panel; Military Specification Amphenol Aerospace - 63K5224 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 21, 39 Position, Panel; Military Specification Amphenol Aerospace
63K5224
Jam Nut Connector Receptacle, Size 21, 39 Position, Panel; Military Specification Amphenol Aerospace 63K5224
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 39 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FG39SN Amphenol D38999/24FG39SN 63K5224
Product Name Jam Nut Connector Receptacle, Size 21, 39 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers