The Jam Nut Connector Receptacle, Size 19, 66 Position, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a jam nut receptacle shell style and is equipped with 66 contacts. It utilizes a threaded coupling style for secure connections and has gold plating on the contacts, ensuring reliable conductivity. The product is RoHS compliant, making it suitable for environmentally conscious applications. This connector is ideal for use in demanding environments where durability and performance are critical.
TV 66C 66#22D SKT J/N RECP
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/24FF35BA | 79K6238 |
| Product Name | Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Military Specification Amphenol Aerospace | |
| Gender | Female / Jack |