Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24FF32SA

Description
TV 32C 32#20 SKT J/N RECP
Request a Quote Datasheet
Description
TV 32C 32#20 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FF32SA - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 SKT J/N RECP

TV 32C 32#20 SKT J/N RECP

Buy Now
Circular Connector Assemblies - 1178-D38999/24FF32SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24FF32SA-ND
Circular Connector Assemblies 1178-D38999/24FF32SA-ND
RECEPT

RECEPT

Buy Now Datasheet
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace - 26M9217 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace
26M9217
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace 26M9217
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FF32SA 1178-D38999/24FF32SA-ND 26M9217
Product Name Circular Connector Assemblies Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug - SEA-GS-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details