Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace D38999/24FE99SN

Description
TV 23C 21#20 2#16 SKT J/N RECP
Request a Quote Datasheet
Description
TV 23C 21#20 2#16 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FE99SN - PEI-Genesis
Philadelphia, PA, United States
TV 23C 21#20 2#16 SKT J/N RECP

TV 23C 21#20 2#16 SKT J/N RECP

Buy Now
Swedesboro, NJ, United States
TV 23C 21#20 2#16 SKT J/N RECP

TV 23C 21#20 2#16 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace - 33K4492 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace
33K4492
Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace 33K4492
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 23 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FE99SN D38999/24FE99SN 33K4492
Product Name Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
Circular Connector Adapters - 607.5989.036 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Din Rail, Channel - 2946-2002-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers