Amphenol Aerospace Corporation Mil Spec Circular Connectors D38999/24FE6SN

Description
TV 6C 6#12 SKT J/N RECP
Request a Quote Datasheet
Description
TV 6C 6#12 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FE6SN - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 SKT J/N RECP

TV 6C 6#12 SKT J/N RECP

Buy Now
Mil Spec Circular Connectors - 2804859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2804859
Mil Spec Circular Connectors 2804859
TV SINGLE HOLE MT RECEP 6W E/NICKEL

TV SINGLE HOLE MT RECEP 6W E/NICKEL

Supplier's Site
Swedesboro, NJ, United States
TV 6C 6#12 SKT J/N RECP

TV 6C 6#12 SKT J/N RECP

Buy Now
Circular Connector Assemblies - 1178-D38999/24FE6SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24FE6SN-ND
Circular Connector Assemblies 1178-D38999/24FE6SN-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector Assemblies - 1202-D38999/24FE6SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/24FE6SN-ND
Circular Connector Assemblies 1202-D38999/24FE6SN-ND
RECEPT

RECEPT

Buy Now Datasheet
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace - 71K3241 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace
71K3241
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace 71K3241
JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FE6SN 2804859 D38999/24FE6SN 1178-D38999/24FE6SN-ND 71K3241
Product Name Mil Spec Circular Connectors Circular Connector Assemblies Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack Female / Jack
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Termination Crimp
Coupling Threaded
Unlock Full Specs
to access all available technical data