Amphenol Aerospace Corporation Mil Spec Circular Connectors D38999/24FE6PN

Description
TV SINGLE HOLE MT RECEP 6W E/NICKEL
Request a Quote Datasheet
Description
TV SINGLE HOLE MT RECEP 6W E/NICKEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 2804858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2804858
Mil Spec Circular Connectors 2804858
TV SINGLE HOLE MT RECEP 6W E/NICKEL

TV SINGLE HOLE MT RECEP 6W E/NICKEL

Supplier's Site
 - Amphenol D38999/24FE6PN - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 PIN J/N RECP

TV 6C 6#12 PIN J/N RECP

Buy Now
Circular Connector Assemblies - 1178-D38999/24FE6PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24FE6PN-ND
Circular Connector Assemblies 1178-D38999/24FE6PN-ND
RECEPT

RECEPT

Buy Now Datasheet
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace - 71K3240 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace
71K3240
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace 71K3240
JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2804858 Amphenol D38999/24FE6PN 1178-D38999/24FE6PN-ND 71K3240
Product Name Mil Spec Circular Connectors Circular Connector Assemblies Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug Female / Jack
Termination Crimp
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers